Visual Communications Company, Inc. Led Indicator, Panel, Amber; Led Color Vcc (Visual Communications Company) CNX718N40012W

Description
LED INDICATOR, PANEL, AMBER; LED Color:Amber; Operating Voltage:12VDC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:2.8cd; IP / NEMA Rating:Not Rated; Product Range:VCC - CNX718 Series; Forward Voltage:12VDC RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, AMBER; LED Color:Amber; Operating Voltage:12VDC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:2.8cd; IP / NEMA Rating:Not Rated; Product Range:VCC - CNX718 Series; Forward Voltage:12VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, Amber; Led Color Vcc (Visual Communications Company) - 26Y7254 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, Amber; Led Color Vcc (Visual Communications Company)
26Y7254
Led Indicator, Panel, Amber; Led Color Vcc (Visual Communications Company) 26Y7254
LED INDICATOR, PANEL, AMBER; LED Color:Amber; Operating Voltage:12VDC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:2.8cd; IP / NEMA Rating:Not Rated; Product Range:VCC - CNX718 Series; Forward Voltage:12VDC RoHS Compliant: Yes

LED INDICATOR, PANEL, AMBER; LED Color:Amber; Operating Voltage:12VDC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:2.8cd; IP / NEMA Rating:Not Rated; Product Range:VCC - CNX718 Series; Forward Voltage:12VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26Y7254
Product Name Led Indicator, Panel, Amber; Led Color Vcc (Visual Communications Company)
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918824 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLR-325MC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 7100Lm, 1.458M; Light Colour Ledvance - 85AC2477 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 60000 milliwatts
View Details