Visual Communications Company, Inc. Led Indicator, Panel, Amber; Led Color Vcc (Visual Communications Company) CNX718N40012T

Description
LED INDICATOR, PANEL, AMBER; LED Color:Amber; Operating Voltage:12VDC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:2.8cd; IP / NEMA Rating:Not Rated; Product Range:VCC - CNX718 Series; Forward Voltage:12VDC RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, AMBER; LED Color:Amber; Operating Voltage:12VDC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:2.8cd; IP / NEMA Rating:Not Rated; Product Range:VCC - CNX718 Series; Forward Voltage:12VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, Amber; Led Color Vcc (Visual Communications Company) - 26Y7253 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, Amber; Led Color Vcc (Visual Communications Company)
26Y7253
Led Indicator, Panel, Amber; Led Color Vcc (Visual Communications Company) 26Y7253
LED INDICATOR, PANEL, AMBER; LED Color:Amber; Operating Voltage:12VDC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:2.8cd; IP / NEMA Rating:Not Rated; Product Range:VCC - CNX718 Series; Forward Voltage:12VDC RoHS Compliant: Yes

LED INDICATOR, PANEL, AMBER; LED Color:Amber; Operating Voltage:12VDC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:2.8cd; IP / NEMA Rating:Not Rated; Product Range:VCC - CNX718 Series; Forward Voltage:12VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26Y7253
Product Name Led Indicator, Panel, Amber; Led Color Vcc (Visual Communications Company)
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
2-color type mini-mold chip LED - SML-D22YVW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 588 to 629 nm (5880 to 6290 Å)
View Details
Led Light Bar, White, 6000Lm, 47W; Light Color Sylvania - 23AH2480 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details