Visual Communications Company, Inc. Led Indicator, Panel, Red; Led Color Vcc (Visual Communications Company) CNX718N20028W

Description
LED INDICATOR, PANEL, RED; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:2.8cd; IP / NEMA Rating:Not Rated; Product Range:VCC - CNX718 Series; Forward Voltage:28VDC RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, RED; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:2.8cd; IP / NEMA Rating:Not Rated; Product Range:VCC - CNX718 Series; Forward Voltage:28VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, Red; Led Color Vcc (Visual Communications Company) - 26Y7250 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, Red; Led Color Vcc (Visual Communications Company)
26Y7250
Led Indicator, Panel, Red; Led Color Vcc (Visual Communications Company) 26Y7250
LED INDICATOR, PANEL, RED; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:2.8cd; IP / NEMA Rating:Not Rated; Product Range:VCC - CNX718 Series; Forward Voltage:28VDC RoHS Compliant: Yes

LED INDICATOR, PANEL, RED; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:2.8cd; IP / NEMA Rating:Not Rated; Product Range:VCC - CNX718 Series; Forward Voltage:28VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26Y7250
Product Name Led Indicator, Panel, Red; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169839 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
LED Indication - Discrete - C503B-AAN-CA0C0342-015CT-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers