Visual Communications Company, Inc. Led Indicator, Panel, Red; Led Color Vcc (Visual Communications Company) CNX718N200120W

Description
LED INDICATOR, PANEL, RED; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:2.8cd; IP / NEMA Rating:Not Rated; Product Range:VCC - CNX718 Series; Forward Voltage:120VAC RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, RED; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:2.8cd; IP / NEMA Rating:Not Rated; Product Range:VCC - CNX718 Series; Forward Voltage:120VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, Red; Led Color Vcc (Visual Communications Company) - 26Y7248 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, Red; Led Color Vcc (Visual Communications Company)
26Y7248
Led Indicator, Panel, Red; Led Color Vcc (Visual Communications Company) 26Y7248
LED INDICATOR, PANEL, RED; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:2.8cd; IP / NEMA Rating:Not Rated; Product Range:VCC - CNX718 Series; Forward Voltage:120VAC RoHS Compliant: Yes

LED INDICATOR, PANEL, RED; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:2.8cd; IP / NEMA Rating:Not Rated; Product Range:VCC - CNX718 Series; Forward Voltage:120VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26Y7248
Product Name Led Indicator, Panel, Red; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
LED Color Lighting - 516-ASM6-S3D0-ANQ0HTR-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type Red
Peak Wavelength 725 nm (7250 Å)
View Details
LED Indication - Discrete - SML-LX1206SRW-TR - 896195-SML-LX1206SRW-TR - Win Source Electronics
View Details
3 suppliers