Visual Communications Company, Inc. Led Indicator, Panel, Red; Led Color Vcc (Visual Communications Company) CNX718N20005W

Description
LED INDICATOR, PANEL, RED; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:2.8cd; IP / NEMA Rating:Not Rated; Product Range:VCC - CNX718 Series; Forward Voltage:5VDC RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, RED; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:2.8cd; IP / NEMA Rating:Not Rated; Product Range:VCC - CNX718 Series; Forward Voltage:5VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, Red; Led Color Vcc (Visual Communications Company) - 26Y7244 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, Red; Led Color Vcc (Visual Communications Company)
26Y7244
Led Indicator, Panel, Red; Led Color Vcc (Visual Communications Company) 26Y7244
LED INDICATOR, PANEL, RED; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:2.8cd; IP / NEMA Rating:Not Rated; Product Range:VCC - CNX718 Series; Forward Voltage:5VDC RoHS Compliant: Yes

LED INDICATOR, PANEL, RED; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:2.8cd; IP / NEMA Rating:Not Rated; Product Range:VCC - CNX718 Series; Forward Voltage:5VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26Y7244
Product Name Led Indicator, Panel, Red; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269537 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Specs
LED Package: T-1 3/4
LED Type Green
Viewing Angle 30 degrees
View Details