Visual Communications Company, Inc. Led Indicator, Panel, 14Mm, White, 28V; Led Color Vcc (Visual Communications Company) CNX714C900FVW

Description
LED INDICATOR, PANEL, 14MM, WHITE, 28V; LED Color:White; Operating Voltage:28VDC; Mounting Hole Dia:14mm; Forward Current If:-; Luminous Intensity:1.7cd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 14MM, WHITE, 28V; LED Color:White; Operating Voltage:28VDC; Mounting Hole Dia:14mm; Forward Current If:-; Luminous Intensity:1.7cd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 14Mm, White, 28V; Led Color Vcc (Visual Communications Company) - 26Y7242 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 14Mm, White, 28V; Led Color Vcc (Visual Communications Company)
26Y7242
Led Indicator, Panel, 14Mm, White, 28V; Led Color Vcc (Visual Communications Company) 26Y7242
LED INDICATOR, PANEL, 14MM, WHITE, 28V; LED Color:White; Operating Voltage:28VDC; Mounting Hole Dia:14mm; Forward Current If:-; Luminous Intensity:1.7cd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

LED INDICATOR, PANEL, 14MM, WHITE, 28V; LED Color:White; Operating Voltage:28VDC; Mounting Hole Dia:14mm; Forward Current If:-; Luminous Intensity:1.7cd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26Y7242
Product Name Led Indicator, Panel, 14Mm, White, 28V; Led Color Vcc (Visual Communications Company)
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Blue
Viewing Angle 30 degrees
View Details