Visual Communications Company, Inc. Panel Indicator, 14Mm, Blue, 120Vac; Led Color Vcc (Visual Communications Company) CNX714C600120W

Description
PANEL INDICATOR, 14MM, BLUE, 120VAC; LED Color:Blue; Operating Voltage:120VAC; Mounting Hole Dia:14mm; Forward Current If:8mA; Luminous Intensity:67mcd; IP / NEMA Rating:IP67; Product Range:CNX714 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 14MM, BLUE, 120VAC; LED Color:Blue; Operating Voltage:120VAC; Mounting Hole Dia:14mm; Forward Current If:8mA; Luminous Intensity:67mcd; IP / NEMA Rating:IP67; Product Range:CNX714 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 14Mm, Blue, 120Vac; Led Color Vcc (Visual Communications Company) - 33AC4775 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 14Mm, Blue, 120Vac; Led Color Vcc (Visual Communications Company)
33AC4775
Panel Indicator, 14Mm, Blue, 120Vac; Led Color Vcc (Visual Communications Company) 33AC4775
PANEL INDICATOR, 14MM, BLUE, 120VAC; LED Color:Blue; Operating Voltage:120VAC; Mounting Hole Dia:14mm; Forward Current If:8mA; Luminous Intensity:67mcd; IP / NEMA Rating:IP67; Product Range:CNX714 Series RoHS Compliant: Yes

PANEL INDICATOR, 14MM, BLUE, 120VAC; LED Color:Blue; Operating Voltage:120VAC; Mounting Hole Dia:14mm; Forward Current If:8mA; Luminous Intensity:67mcd; IP / NEMA Rating:IP67; Product Range:CNX714 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33AC4775
Product Name Panel Indicator, 14Mm, Blue, 120Vac; Led Color Vcc (Visual Communications Company)
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269525 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 1050 milliwatts
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details