Visual Communications Company, Inc. Panel Indicator, 14Mm, Green, 120Vac; Led Color Vcc (Visual Communications Company) CNX714C500120W

Description
PANEL INDICATOR, 14MM, GREEN, 120VAC; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:14mm; Forward Current If:8mA; Luminous Intensity:924mcd; IP / NEMA Rating:IP67; Product Range:CNX714 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 14MM, GREEN, 120VAC; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:14mm; Forward Current If:8mA; Luminous Intensity:924mcd; IP / NEMA Rating:IP67; Product Range:CNX714 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 14Mm, Green, 120Vac; Led Color Vcc (Visual Communications Company) - 33AC4774 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 14Mm, Green, 120Vac; Led Color Vcc (Visual Communications Company)
33AC4774
Panel Indicator, 14Mm, Green, 120Vac; Led Color Vcc (Visual Communications Company) 33AC4774
PANEL INDICATOR, 14MM, GREEN, 120VAC; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:14mm; Forward Current If:8mA; Luminous Intensity:924mcd; IP / NEMA Rating:IP67; Product Range:CNX714 Series RoHS Compliant: Yes

PANEL INDICATOR, 14MM, GREEN, 120VAC; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:14mm; Forward Current If:8mA; Luminous Intensity:924mcd; IP / NEMA Rating:IP67; Product Range:CNX714 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33AC4774
Product Name Panel Indicator, 14Mm, Green, 120Vac; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details