Visual Communications Company, Inc. Panel Indicator, 14Mm, Yellow, 120Vac; Led Color Vcc (Visual Communications Company) CNX714C401120W

Description
PANEL INDICATOR, 14MM, YELLOW, 120VAC; LED Color:Yellow; Operating Voltage:120VAC; Mounting Hole Dia:14mm; Forward Current If:8mA; Luminous Intensity:245mcd; IP / NEMA Rating:IP67; Product Range:CNX714 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 14MM, YELLOW, 120VAC; LED Color:Yellow; Operating Voltage:120VAC; Mounting Hole Dia:14mm; Forward Current If:8mA; Luminous Intensity:245mcd; IP / NEMA Rating:IP67; Product Range:CNX714 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 14Mm, Yellow, 120Vac; Led Color Vcc (Visual Communications Company) - 33AC4773 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 14Mm, Yellow, 120Vac; Led Color Vcc (Visual Communications Company)
33AC4773
Panel Indicator, 14Mm, Yellow, 120Vac; Led Color Vcc (Visual Communications Company) 33AC4773
PANEL INDICATOR, 14MM, YELLOW, 120VAC; LED Color:Yellow; Operating Voltage:120VAC; Mounting Hole Dia:14mm; Forward Current If:8mA; Luminous Intensity:245mcd; IP / NEMA Rating:IP67; Product Range:CNX714 Series RoHS Compliant: Yes

PANEL INDICATOR, 14MM, YELLOW, 120VAC; LED Color:Yellow; Operating Voltage:120VAC; Mounting Hole Dia:14mm; Forward Current If:8mA; Luminous Intensity:245mcd; IP / NEMA Rating:IP67; Product Range:CNX714 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33AC4773
Product Name Panel Indicator, 14Mm, Yellow, 120Vac; Led Color Vcc (Visual Communications Company)
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 60 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details