Visual Communications Company, Inc. Led Indicator, Panel, 14Mm, Yellow, 28V; Led Color Vcc (Visual Communications Company) CNX714C400FVW

Description
LED INDICATOR, PANEL, 14MM, YELLOW, 28V; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:14mm; Forward Current If:-; Luminous Intensity:200mcd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 14MM, YELLOW, 28V; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:14mm; Forward Current If:-; Luminous Intensity:200mcd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 14Mm, Yellow, 28V; Led Color Vcc (Visual Communications Company) - 26Y7240 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 14Mm, Yellow, 28V; Led Color Vcc (Visual Communications Company)
26Y7240
Led Indicator, Panel, 14Mm, Yellow, 28V; Led Color Vcc (Visual Communications Company) 26Y7240
LED INDICATOR, PANEL, 14MM, YELLOW, 28V; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:14mm; Forward Current If:-; Luminous Intensity:200mcd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

LED INDICATOR, PANEL, 14MM, YELLOW, 28V; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:14mm; Forward Current If:-; Luminous Intensity:200mcd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26Y7240
Product Name Led Indicator, Panel, 14Mm, Yellow, 28V; Led Color Vcc (Visual Communications Company)
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Green
Viewing Angle 120 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details