Visual Communications Company, Inc. Led Indicator, Panel, 14Mm, Red, 28V; Led Color Vcc (Visual Communications Company) CNX714C200FVW

Description
LED INDICATOR, PANEL, 14MM, RED, 28V; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:14mm; Forward Current If:-; Luminous Intensity:1.9cd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 14MM, RED, 28V; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:14mm; Forward Current If:-; Luminous Intensity:1.9cd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 14Mm, Red, 28V; Led Color Vcc (Visual Communications Company) - 26Y7239 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 14Mm, Red, 28V; Led Color Vcc (Visual Communications Company)
26Y7239
Led Indicator, Panel, 14Mm, Red, 28V; Led Color Vcc (Visual Communications Company) 26Y7239
LED INDICATOR, PANEL, 14MM, RED, 28V; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:14mm; Forward Current If:-; Luminous Intensity:1.9cd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

LED INDICATOR, PANEL, 14MM, RED, 28V; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:14mm; Forward Current If:-; Luminous Intensity:1.9cd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26Y7239
Product Name Led Indicator, Panel, 14Mm, Red, 28V; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLR-325DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers