Visual Communications Company, Inc. Panel Indicator, 14Mm, Red, 120Vac; Led Color Vcc (Visual Communications Company) CNX714C200120W

Description
PANEL INDICATOR, 14MM, RED, 120VAC; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:14mm; Forward Current If:8mA; Luminous Intensity:550mcd; IP / NEMA Rating:IP67; Product Range:CNX714 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 14MM, RED, 120VAC; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:14mm; Forward Current If:8mA; Luminous Intensity:550mcd; IP / NEMA Rating:IP67; Product Range:CNX714 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 14Mm, Red, 120Vac; Led Color Vcc (Visual Communications Company) - 33AC4772 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 14Mm, Red, 120Vac; Led Color Vcc (Visual Communications Company)
33AC4772
Panel Indicator, 14Mm, Red, 120Vac; Led Color Vcc (Visual Communications Company) 33AC4772
PANEL INDICATOR, 14MM, RED, 120VAC; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:14mm; Forward Current If:8mA; Luminous Intensity:550mcd; IP / NEMA Rating:IP67; Product Range:CNX714 Series RoHS Compliant: Yes

PANEL INDICATOR, 14MM, RED, 120VAC; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:14mm; Forward Current If:8mA; Luminous Intensity:550mcd; IP / NEMA Rating:IP67; Product Range:CNX714 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33AC4772
Product Name Panel Indicator, 14Mm, Red, 120Vac; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLI-325URC(W) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Cluster LED - SLMWPK2A/030UNV750/CO/BZ/74381 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details