Visual Communications Company, Inc. Indicator,Pnl-Mnt;T3-1/4 (10MM) BI-LEADSTRIPPED LEADS 8INCHES CNX460X024108

Description
VCC's CNX 460 Series Cable Assemblies is a component part of a 10 mm LED panel indicator system. CNX 460 Series Cable Assemblies are used with VCC's HMC or watertight HMS Series lenses and customer supplied LED to provide an attractive, economical and mechanically and electrically sound panel indicator solution. The cable is pre-assembled with wires and terminations that simplify the manufacturing process and reduces labor/assembly costs. The CNX 460 Series Cable Assemblies are available as a single indicator unit that accommodates two or three lead LEDs or as multi-unit cable harnesses. Common indicator light assemblies with threaded bodies are installed through the front of a panel and secured with a nut. Because the panel openings are only as large as the body of the lamp assembly, wire terminations (i.e. ring terminals, connectors or attachments to a cable harness) must be accomplished from behind the panel after the lamp assembly is installed. This requires the technician to use tools to secure the assembly and make the electrical connections. Generally, this must be accomplished in restricted working areas. VCC's CNX 460 Series Cable Assemblies install from the rear of the panel without tools, eliminating the installation problems common with other types of panel indicators.
Description
VCC's CNX 460 Series Cable Assemblies is a component part of a 10 mm LED panel indicator system. CNX 460 Series Cable Assemblies are used with VCC's HMC or watertight HMS Series lenses and customer supplied LED to provide an attractive, economical and mechanically and electrically sound panel indicator solution. The cable is pre-assembled with wires and terminations that simplify the manufacturing process and reduces labor/assembly costs. The CNX 460 Series Cable Assemblies are available as a single indicator unit that accommodates two or three lead LEDs or as multi-unit cable harnesses. Common indicator light assemblies with threaded bodies are installed through the front of a panel and secured with a nut. Because the panel openings are only as large as the body of the lamp assembly, wire terminations (i.e. ring terminals, connectors or attachments to a cable harness) must be accomplished from behind the panel after the lamp assembly is installed. This requires the technician to use tools to secure the assembly and make the electrical connections. Generally, this must be accomplished in restricted working areas. VCC's CNX 460 Series Cable Assemblies install from the rear of the panel without tools, eliminating the installation problems common with other types of panel indicators.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;T3-1/4 (10MM) BI-LEADSTRIPPED LEADS 8INCHES - 70052762 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;T3-1/4 (10MM) BI-LEADSTRIPPED LEADS 8INCHES
70052762
Indicator,Pnl-Mnt;T3-1/4 (10MM) BI-LEADSTRIPPED LEADS 8INCHES 70052762
VCC's CNX 460 Series Cable Assemblies is a component part of a 10 mm LED panel indicator system. CNX 460 Series Cable Assemblies are used with VCC's HMC or watertight HMS Series lenses and customer supplied LED to provide an attractive, economical and mechanically and electrically sound panel indicator solution. The cable is pre-assembled with wires and terminations that simplify the manufacturing process and reduces labor/assembly costs. The CNX 460 Series Cable Assemblies are available as a single indicator unit that accommodates two or three lead LEDs or as multi-unit cable harnesses. Common indicator light assemblies with threaded bodies are installed through the front of a panel and secured with a nut. Because the panel openings are only as large as the body of the lamp assembly, wire terminations (i.e. ring terminals, connectors or attachments to a cable harness) must be accomplished from behind the panel after the lamp assembly is installed. This requires the technician to use tools to secure the assembly and make the electrical connections. Generally, this must be accomplished in restricted working areas. VCC's CNX 460 Series Cable Assemblies install from the rear of the panel without tools, eliminating the installation problems common with other types of panel indicators.

VCC's CNX 460 Series Cable Assemblies is a component part of a 10 mm LED panel indicator system. CNX 460 Series Cable Assemblies are used with VCC's HMC or watertight HMS Series lenses and customer supplied LED to provide an attractive, economical and mechanically and electrically sound panel indicator solution. The cable is pre-assembled with wires and terminations that simplify the manufacturing process and reduces labor/assembly costs. The CNX 460 Series Cable Assemblies are available as a single indicator unit that accommodates two or three lead LEDs or as multi-unit cable harnesses.
Common indicator light assemblies with threaded bodies are installed through the front of a panel and secured with a nut. Because the panel openings are only as large as the body of the lamp assembly, wire terminations (i.e. ring terminals, connectors or attachments to a cable harness) must be accomplished from behind the panel after the lamp assembly is installed. This requires the technician to use tools to secure the assembly and make the electrical connections. Generally, this must be accomplished in restricted working areas. VCC's CNX 460 Series Cable Assemblies install from the rear of the panel without tools, eliminating the installation problems common with other types of panel indicators.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70052762
Product Name Indicator,Pnl-Mnt;T3-1/4 (10MM) BI-LEADSTRIPPED LEADS 8INCHES
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLGB/966D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22 mm LED Metal Pilot Light - 2PLB1LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
2 suppliers
LP57 StreamLine® Mini LED Beacons Series - LP57-024C-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Height 55.88 mm (2.2 inch)
View Details
Panel Indicators, Pilot Lights - 486-3-148-372-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details