Visual Communications Company, Inc. Opto-Electronics, Led; Led Color Vcc (Visual Communications Company) CNX_H02_NTP

Description
Opto-electronics, LED; LED Color:-; LED Mounting:-; Bulb Size:-; Forward Current If:-; Forward Voltage:-; Wavelength Typ:-; Luminous Intensity:-; Viewing Angle:-; Lens Shape:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Description
Opto-electronics, LED; LED Color:-; LED Mounting:-; Bulb Size:-; Forward Current If:-; Forward Voltage:-; Wavelength Typ:-; Luminous Intensity:-; Viewing Angle:-; Lens Shape:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Opto-Electronics, Led; Led Color Vcc (Visual Communications Company) - 35C0443 - Newark, An Avnet Company
Chicago, IL, United States
Opto-Electronics, Led; Led Color Vcc (Visual Communications Company)
35C0443
Opto-Electronics, Led; Led Color Vcc (Visual Communications Company) 35C0443
Opto-electronics, LED; LED Color:-; LED Mounting:-; Bulb Size:-; Forward Current If:-; Forward Voltage:-; Wavelength Typ:-; Luminous Intensity:-; Viewing Angle:-; Lens Shape:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Opto-electronics, LED; LED Color:-; LED Mounting:-; Bulb Size:-; Forward Current If:-; Forward Voltage:-; Wavelength Typ:-; Luminous Intensity:-; Viewing Angle:-; Lens Shape:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 35C0443
Product Name Opto-Electronics, Led; Led Color Vcc (Visual Communications Company)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
LED Indication - Discrete - ASMT-SAB4-PW505 - 199303-ASMT-SAB4-PW505 - Win Source Electronics
Specs
LED Type Amber
Peak Wavelength 589 nm (5890 Å)
Viewing Angle 120 degrees
View Details
3 suppliers