Visual Communications Company, Inc. Panel Mount Indicator, Led, 10.1Mm, Red, 1.8V; Led Color Vcc (Visual Communications Company) CNX_482_2_RTP_12

Description
PANEL MOUNT INDICATOR, LED, 10.1MM, RED, 1.8V; LED Color:Red; Operating Voltage:1.8VDC; Mounting Hole Dia:10.1mm; Forward Current If:20mA; Luminous Intensity:345mcd; IP / NEMA Rating:NEMA 4; Product Range:-; Forward Voltage:1.8V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 10.1MM, RED, 1.8V; LED Color:Red; Operating Voltage:1.8VDC; Mounting Hole Dia:10.1mm; Forward Current If:20mA; Luminous Intensity:345mcd; IP / NEMA Rating:NEMA 4; Product Range:-; Forward Voltage:1.8V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 10.1Mm, Red, 1.8V; Led Color Vcc (Visual Communications Company) - 82T9878 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 10.1Mm, Red, 1.8V; Led Color Vcc (Visual Communications Company)
82T9878
Panel Mount Indicator, Led, 10.1Mm, Red, 1.8V; Led Color Vcc (Visual Communications Company) 82T9878
PANEL MOUNT INDICATOR, LED, 10.1MM, RED, 1.8V; LED Color:Red; Operating Voltage:1.8VDC; Mounting Hole Dia:10.1mm; Forward Current If:20mA; Luminous Intensity:345mcd; IP / NEMA Rating:NEMA 4; Product Range:-; Forward Voltage:1.8V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 10.1MM, RED, 1.8V; LED Color:Red; Operating Voltage:1.8VDC; Mounting Hole Dia:10.1mm; Forward Current If:20mA; Luminous Intensity:345mcd; IP / NEMA Rating:NEMA 4; Product Range:-; Forward Voltage:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 82T9878
Product Name Panel Mount Indicator, Led, 10.1Mm, Red, 1.8V; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
LED Indication - Discrete - C503B-GCN-CB0C0782-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
2 suppliers