Visual Communications Company, Inc. Panel Mount Indicator, Led, 10.1Mm, Green, 1.9V; Led Color Vcc (Visual Communications Company) CNX_482_2_GTP_12

Description
PANEL MOUNT INDICATOR, LED, 10.1MM, GREEN, 1.9V; LED Color:Green; Operating Voltage:1.9VDC; Mounting Hole Dia:10.1mm; Forward Current If:20mA; Luminous Intensity:485mcd; IP / NEMA Rating:NEMA 4; Product Range:-; Forward Voltage:1.9V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 10.1MM, GREEN, 1.9V; LED Color:Green; Operating Voltage:1.9VDC; Mounting Hole Dia:10.1mm; Forward Current If:20mA; Luminous Intensity:485mcd; IP / NEMA Rating:NEMA 4; Product Range:-; Forward Voltage:1.9V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 10.1Mm, Green, 1.9V; Led Color Vcc (Visual Communications Company) - 82T9876 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 10.1Mm, Green, 1.9V; Led Color Vcc (Visual Communications Company)
82T9876
Panel Mount Indicator, Led, 10.1Mm, Green, 1.9V; Led Color Vcc (Visual Communications Company) 82T9876
PANEL MOUNT INDICATOR, LED, 10.1MM, GREEN, 1.9V; LED Color:Green; Operating Voltage:1.9VDC; Mounting Hole Dia:10.1mm; Forward Current If:20mA; Luminous Intensity:485mcd; IP / NEMA Rating:NEMA 4; Product Range:-; Forward Voltage:1.9V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 10.1MM, GREEN, 1.9V; LED Color:Green; Operating Voltage:1.9VDC; Mounting Hole Dia:10.1mm; Forward Current If:20mA; Luminous Intensity:485mcd; IP / NEMA Rating:NEMA 4; Product Range:-; Forward Voltage:1.9V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 82T9876
Product Name Panel Mount Indicator, Led, 10.1Mm, Green, 1.9V; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
<p>Mini-mold Chip LED (I<sub>V</sub> rank reduction products)</p> - SML-D12D1W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers