Visual Communications Company, Inc. Panel Mount Indicator, Led, 10.1Mm, Blue, 3V; Led Color Vcc (Visual Communications Company) CNX_482_2_BTP_12

Description
PANEL MOUNT INDICATOR, LED, 10.1MM, BLUE, 3V; LED Color:Blue; Operating Voltage:3VDC; Mounting Hole Dia:10.1mm; Forward Current If:20mA; Luminous Intensity:1.3cd; IP / NEMA Rating:NEMA 4; Product Range:-; Forward Voltage:3V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 10.1MM, BLUE, 3V; LED Color:Blue; Operating Voltage:3VDC; Mounting Hole Dia:10.1mm; Forward Current If:20mA; Luminous Intensity:1.3cd; IP / NEMA Rating:NEMA 4; Product Range:-; Forward Voltage:3V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 10.1Mm, Blue, 3V; Led Color Vcc (Visual Communications Company) - 82T9872 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 10.1Mm, Blue, 3V; Led Color Vcc (Visual Communications Company)
82T9872
Panel Mount Indicator, Led, 10.1Mm, Blue, 3V; Led Color Vcc (Visual Communications Company) 82T9872
PANEL MOUNT INDICATOR, LED, 10.1MM, BLUE, 3V; LED Color:Blue; Operating Voltage:3VDC; Mounting Hole Dia:10.1mm; Forward Current If:20mA; Luminous Intensity:1.3cd; IP / NEMA Rating:NEMA 4; Product Range:-; Forward Voltage:3V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 10.1MM, BLUE, 3V; LED Color:Blue; Operating Voltage:3VDC; Mounting Hole Dia:10.1mm; Forward Current If:20mA; Luminous Intensity:1.3cd; IP / NEMA Rating:NEMA 4; Product Range:-; Forward Voltage:3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 82T9872
Product Name Panel Mount Indicator, Led, 10.1Mm, Blue, 3V; Led Color Vcc (Visual Communications Company)
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
Number of Array Elements 1
View Details
Visible Emitter - MTE8760MC - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Flat Top Ceramic SMT
LED Type Infrared; Red
Peak Wavelength 870 nm (8700 Å)
View Details