Visual Communications Company, Inc. Panel Mount Indicator, Led, 10.1Mm, Yellow, 1.9V; Led Color Vcc (Visual Communications Company) CNX_482_1_YTP_12

Description
PANEL MOUNT INDICATOR, LED, 10.1MM, YELLOW, 1.9V; LED Color:Yellow; Operating Voltage:1.9VDC; Mounting Hole Dia:10.1mm; Forward Current If:20mA; Luminous Intensity:380mcd; IP / NEMA Rating:NEMA 4; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 10.1MM, YELLOW, 1.9V; LED Color:Yellow; Operating Voltage:1.9VDC; Mounting Hole Dia:10.1mm; Forward Current If:20mA; Luminous Intensity:380mcd; IP / NEMA Rating:NEMA 4; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 10.1Mm, Yellow, 1.9V; Led Color Vcc (Visual Communications Company) - 82T9870 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 10.1Mm, Yellow, 1.9V; Led Color Vcc (Visual Communications Company)
82T9870
Panel Mount Indicator, Led, 10.1Mm, Yellow, 1.9V; Led Color Vcc (Visual Communications Company) 82T9870
PANEL MOUNT INDICATOR, LED, 10.1MM, YELLOW, 1.9V; LED Color:Yellow; Operating Voltage:1.9VDC; Mounting Hole Dia:10.1mm; Forward Current If:20mA; Luminous Intensity:380mcd; IP / NEMA Rating:NEMA 4; Product Range:- RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 10.1MM, YELLOW, 1.9V; LED Color:Yellow; Operating Voltage:1.9VDC; Mounting Hole Dia:10.1mm; Forward Current If:20mA; Luminous Intensity:380mcd; IP / NEMA Rating:NEMA 4; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 82T9870
Product Name Panel Mount Indicator, Led, 10.1Mm, Yellow, 1.9V; Led Color Vcc (Visual Communications Company)
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details
Circular high-brightness LED lamp - SLI-560UT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Red; Transparent Colorless
Peak Wavelength 630 nm (6300 Å)
View Details
3 suppliers