Visual Communications Company, Inc. Panel Mount Indicator, Led, 10.1Mm, Red, 1.8V; Led Color Vcc (Visual Communications Company) CNX_482_1_RTP_12

Description
PANEL MOUNT INDICATOR, LED, 10.1MM, RED, 1.8V; LED Color:Red; Operating Voltage:1.8VDC; Mounting Hole Dia:10.1mm; Forward Current If:20mA; Luminous Intensity:345mcd; IP / NEMA Rating:NEMA 4; Product Range:-; Forward Voltage:1.8V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 10.1MM, RED, 1.8V; LED Color:Red; Operating Voltage:1.8VDC; Mounting Hole Dia:10.1mm; Forward Current If:20mA; Luminous Intensity:345mcd; IP / NEMA Rating:NEMA 4; Product Range:-; Forward Voltage:1.8V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 10.1Mm, Red, 1.8V; Led Color Vcc (Visual Communications Company) - 82T9868 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 10.1Mm, Red, 1.8V; Led Color Vcc (Visual Communications Company)
82T9868
Panel Mount Indicator, Led, 10.1Mm, Red, 1.8V; Led Color Vcc (Visual Communications Company) 82T9868
PANEL MOUNT INDICATOR, LED, 10.1MM, RED, 1.8V; LED Color:Red; Operating Voltage:1.8VDC; Mounting Hole Dia:10.1mm; Forward Current If:20mA; Luminous Intensity:345mcd; IP / NEMA Rating:NEMA 4; Product Range:-; Forward Voltage:1.8V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 10.1MM, RED, 1.8V; LED Color:Red; Operating Voltage:1.8VDC; Mounting Hole Dia:10.1mm; Forward Current If:20mA; Luminous Intensity:345mcd; IP / NEMA Rating:NEMA 4; Product Range:-; Forward Voltage:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 82T9868
Product Name Panel Mount Indicator, Led, 10.1Mm, Red, 1.8V; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 475-GWCSSRM3.EM-N2N5-XX52-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5700 K
View Details
2 suppliers