Visual Communications Company, Inc. Panel Mount Indicator Led, 10.1Mm, Transparent, 2.8V; Led Color Vcc (Visual Communications Company) CNX_482_1_CTP_12

Description
PANEL MOUNT INDICATOR LED, 10.1MM, TRANSPARENT, 2.8V; LED Color:Transparent; Operating Voltage:2.8VDC; Mounting Hole Dia:10.1mm; Forward Current If:20mA; Luminous Intensity:4.9cd; IP / NEMA Rating:NEMA 4; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR LED, 10.1MM, TRANSPARENT, 2.8V; LED Color:Transparent; Operating Voltage:2.8VDC; Mounting Hole Dia:10.1mm; Forward Current If:20mA; Luminous Intensity:4.9cd; IP / NEMA Rating:NEMA 4; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator Led, 10.1Mm, Transparent, 2.8V; Led Color Vcc (Visual Communications Company) - 82T9864 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator Led, 10.1Mm, Transparent, 2.8V; Led Color Vcc (Visual Communications Company)
82T9864
Panel Mount Indicator Led, 10.1Mm, Transparent, 2.8V; Led Color Vcc (Visual Communications Company) 82T9864
PANEL MOUNT INDICATOR LED, 10.1MM, TRANSPARENT, 2.8V; LED Color:Transparent; Operating Voltage:2.8VDC; Mounting Hole Dia:10.1mm; Forward Current If:20mA; Luminous Intensity:4.9cd; IP / NEMA Rating:NEMA 4; Product Range:- RoHS Compliant: Yes

PANEL MOUNT INDICATOR LED, 10.1MM, TRANSPARENT, 2.8V; LED Color:Transparent; Operating Voltage:2.8VDC; Mounting Hole Dia:10.1mm; Forward Current If:20mA; Luminous Intensity:4.9cd; IP / NEMA Rating:NEMA 4; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 82T9864
Product Name Panel Mount Indicator Led, 10.1Mm, Transparent, 2.8V; Led Color Vcc (Visual Communications Company)
LED Type Transparent
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
1.6X0.6MM GREEN SMD LED - APA1606ZGC - Kingbright Corporation
Specs
LED Package: Right Angle-1.6X0.6mm
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
5 suppliers
LED Indication - Discrete - 1497-1045-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Viewing Angle 110 degrees
View Details