PANEL MOUNT INDICATOR, LED, 10.1MM, YELLOW, 1.9V; LED Color:Yellow; Operating Voltage:1.9VDC; Mounting Hole Dia:10.1mm; Forward Current If:20mA; Luminous Intensity:380mcd; IP / NEMA Rating:NEMA 4; Product Range:CNX 480 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 12T9775 |
| Product Name | Panel Mount Indicator, Led, 10.1Mm, Yellow, 1.9V; Led Color Vcc (Visual Communications Company) |
| LED Type | Yellow; Yellow |