Visual Communications Company, Inc. Panel Mount Indicator, Led, 10.1Mm, Red, 1.8V; Led Color Vcc (Visual Communications Company) CNX_480_2_RTP_12

Description
PANEL MOUNT INDICATOR, LED, 10.1MM, RED, 1.8V; LED Color:Red; Operating Voltage:1.8VDC; Mounting Hole Dia:10.1mm; Forward Current If:20mA; Luminous Intensity:345mcd; IP / NEMA Rating:NEMA 4; Product Range:CNX 480 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 10.1MM, RED, 1.8V; LED Color:Red; Operating Voltage:1.8VDC; Mounting Hole Dia:10.1mm; Forward Current If:20mA; Luminous Intensity:345mcd; IP / NEMA Rating:NEMA 4; Product Range:CNX 480 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 10.1Mm, Red, 1.8V; Led Color Vcc (Visual Communications Company) - 12T9773 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 10.1Mm, Red, 1.8V; Led Color Vcc (Visual Communications Company)
12T9773
Panel Mount Indicator, Led, 10.1Mm, Red, 1.8V; Led Color Vcc (Visual Communications Company) 12T9773
PANEL MOUNT INDICATOR, LED, 10.1MM, RED, 1.8V; LED Color:Red; Operating Voltage:1.8VDC; Mounting Hole Dia:10.1mm; Forward Current If:20mA; Luminous Intensity:345mcd; IP / NEMA Rating:NEMA 4; Product Range:CNX 480 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 10.1MM, RED, 1.8V; LED Color:Red; Operating Voltage:1.8VDC; Mounting Hole Dia:10.1mm; Forward Current If:20mA; Luminous Intensity:345mcd; IP / NEMA Rating:NEMA 4; Product Range:CNX 480 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 12T9773
Product Name Panel Mount Indicator, Led, 10.1Mm, Red, 1.8V; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 516-ASMM-CA03-CV2C2CT-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Amber
Peak Wavelength 592 nm (5920 Å)
View Details
LED Indication - Discrete - SML-LX0603SIW-TR - 812258-SML-LX0603SIW-TR - Win Source Electronics
Specs
LED Type Red; Red
Peak Wavelength 632 nm (6320 Å)
Viewing Angle 128 degrees
View Details
4 suppliers