Visual Communications Company, Inc. Panel Mount Indicator, Led, 10.1Mm, Green, 1.9V; Led Color Vcc (Visual Communications Company) CNX_480_2_GTP_12

Description
PANEL MOUNT INDICATOR, LED, 10.1MM, GREEN, 1.9V; LED Color:Green; Operating Voltage:1.9VDC; Mounting Hole Dia:10.1mm; Forward Current If:20mA; Luminous Intensity:485mcd; IP / NEMA Rating:NEMA 4; Product Range:CNX 480 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 10.1MM, GREEN, 1.9V; LED Color:Green; Operating Voltage:1.9VDC; Mounting Hole Dia:10.1mm; Forward Current If:20mA; Luminous Intensity:485mcd; IP / NEMA Rating:NEMA 4; Product Range:CNX 480 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 10.1Mm, Green, 1.9V; Led Color Vcc (Visual Communications Company) - 12T9771 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 10.1Mm, Green, 1.9V; Led Color Vcc (Visual Communications Company)
12T9771
Panel Mount Indicator, Led, 10.1Mm, Green, 1.9V; Led Color Vcc (Visual Communications Company) 12T9771
PANEL MOUNT INDICATOR, LED, 10.1MM, GREEN, 1.9V; LED Color:Green; Operating Voltage:1.9VDC; Mounting Hole Dia:10.1mm; Forward Current If:20mA; Luminous Intensity:485mcd; IP / NEMA Rating:NEMA 4; Product Range:CNX 480 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 10.1MM, GREEN, 1.9V; LED Color:Green; Operating Voltage:1.9VDC; Mounting Hole Dia:10.1mm; Forward Current If:20mA; Luminous Intensity:485mcd; IP / NEMA Rating:NEMA 4; Product Range:CNX 480 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 12T9771
Product Name Panel Mount Indicator, Led, 10.1Mm, Green, 1.9V; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Circular high-brightness LED lamp - SLI-343URC(W) - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 2500Lm, 1.473M; Light Colour Ledvance - 85AC2465 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 25000 milliwatts
View Details