Visual Communications Company, Inc. Panel Mount Indicator, Led, 10.1Mm, White, 2.8V; Led Color Vcc (Visual Communications Company) CNX_480_2_CTP_12

Description
PANEL MOUNT INDICATOR, LED, 10.1MM, WHITE, 2.8V; LED Color:White; Operating Voltage:2.8VDC; Mounting Hole Dia:10.1mm; Forward Current If:20mA; Luminous Intensity:4.9cd; IP / NEMA Rating:NEMA 4; Product Range:CNX 480 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 10.1MM, WHITE, 2.8V; LED Color:White; Operating Voltage:2.8VDC; Mounting Hole Dia:10.1mm; Forward Current If:20mA; Luminous Intensity:4.9cd; IP / NEMA Rating:NEMA 4; Product Range:CNX 480 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 10.1Mm, White, 2.8V; Led Color Vcc (Visual Communications Company) - 12T9769 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 10.1Mm, White, 2.8V; Led Color Vcc (Visual Communications Company)
12T9769
Panel Mount Indicator, Led, 10.1Mm, White, 2.8V; Led Color Vcc (Visual Communications Company) 12T9769
PANEL MOUNT INDICATOR, LED, 10.1MM, WHITE, 2.8V; LED Color:White; Operating Voltage:2.8VDC; Mounting Hole Dia:10.1mm; Forward Current If:20mA; Luminous Intensity:4.9cd; IP / NEMA Rating:NEMA 4; Product Range:CNX 480 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 10.1MM, WHITE, 2.8V; LED Color:White; Operating Voltage:2.8VDC; Mounting Hole Dia:10.1mm; Forward Current If:20mA; Luminous Intensity:4.9cd; IP / NEMA Rating:NEMA 4; Product Range:CNX 480 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 12T9769
Product Name Panel Mount Indicator, Led, 10.1Mm, White, 2.8V; Led Color Vcc (Visual Communications Company)
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
IR LEDs - 2758946P - RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 58 milliwatts
View Details
LED Indication - Discrete - 67-SMD-LXR3010RGBSWCCT-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 4-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 630 nm (4700 to 6300 Å)
View Details