Visual Communications Company, Inc. Panel Mount Indicator, Led, 10.1Mm, Blue, 3V; Led Color Vcc (Visual Communications Company) CNX_480_2_BTP_12

Description
PANEL MOUNT INDICATOR, LED, 10.1MM, BLUE, 3V; LED Color:Blue; Operating Voltage:3VDC; Mounting Hole Dia:10.1mm; Forward Current If:20mA; Luminous Intensity:1.3cd; IP / NEMA Rating:NEMA 4; Product Range:CNX 480 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 10.1MM, BLUE, 3V; LED Color:Blue; Operating Voltage:3VDC; Mounting Hole Dia:10.1mm; Forward Current If:20mA; Luminous Intensity:1.3cd; IP / NEMA Rating:NEMA 4; Product Range:CNX 480 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 10.1Mm, Blue, 3V; Led Color Vcc (Visual Communications Company) - 12T9767 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 10.1Mm, Blue, 3V; Led Color Vcc (Visual Communications Company)
12T9767
Panel Mount Indicator, Led, 10.1Mm, Blue, 3V; Led Color Vcc (Visual Communications Company) 12T9767
PANEL MOUNT INDICATOR, LED, 10.1MM, BLUE, 3V; LED Color:Blue; Operating Voltage:3VDC; Mounting Hole Dia:10.1mm; Forward Current If:20mA; Luminous Intensity:1.3cd; IP / NEMA Rating:NEMA 4; Product Range:CNX 480 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 10.1MM, BLUE, 3V; LED Color:Blue; Operating Voltage:3VDC; Mounting Hole Dia:10.1mm; Forward Current If:20mA; Luminous Intensity:1.3cd; IP / NEMA Rating:NEMA 4; Product Range:CNX 480 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 12T9767
Product Name Panel Mount Indicator, Led, 10.1Mm, Blue, 3V; Led Color Vcc (Visual Communications Company)
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017462 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 60 degrees
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 35 degrees
View Details