Visual Communications Company, Inc. Panel Mount Indicator, Led, 10.1Mm, White, 2.8V; Led Color Vcc (Visual Communications Company) CNX_480_1_CTP_12

Description
PANEL MOUNT INDICATOR, LED, 10.1MM, WHITE, 2.8V; LED Color:White; Operating Voltage:2.8VDC; Mounting Hole Dia:10.1mm; Forward Current If:20mA; Luminous Intensity:4.9cd; IP / NEMA Rating:NEMA 4; Product Range:CNX 480 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 10.1MM, WHITE, 2.8V; LED Color:White; Operating Voltage:2.8VDC; Mounting Hole Dia:10.1mm; Forward Current If:20mA; Luminous Intensity:4.9cd; IP / NEMA Rating:NEMA 4; Product Range:CNX 480 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 10.1Mm, White, 2.8V; Led Color Vcc (Visual Communications Company) - 12T9759 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 10.1Mm, White, 2.8V; Led Color Vcc (Visual Communications Company)
12T9759
Panel Mount Indicator, Led, 10.1Mm, White, 2.8V; Led Color Vcc (Visual Communications Company) 12T9759
PANEL MOUNT INDICATOR, LED, 10.1MM, WHITE, 2.8V; LED Color:White; Operating Voltage:2.8VDC; Mounting Hole Dia:10.1mm; Forward Current If:20mA; Luminous Intensity:4.9cd; IP / NEMA Rating:NEMA 4; Product Range:CNX 480 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 10.1MM, WHITE, 2.8V; LED Color:White; Operating Voltage:2.8VDC; Mounting Hole Dia:10.1mm; Forward Current If:20mA; Luminous Intensity:4.9cd; IP / NEMA Rating:NEMA 4; Product Range:CNX 480 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 12T9759
Product Name Panel Mount Indicator, Led, 10.1Mm, White, 2.8V; Led Color Vcc (Visual Communications Company)
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169855 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLA-580MT3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 563 nm (5630 Å)
View Details
3 suppliers
LED Indication - Discrete - 1497-1419-1-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details