Visual Communications Company, Inc. Circuit Board Ind, 1 Led, Green; Led Color Vcc (Visual Communications Company) CMW01G

Description
CIRCUIT BOARD IND, 1 LED, GREEN; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:-; Luminous Intensity:12.5mcd; Forward Voltage:2.2V; Viewing Angle:120°; Height:7.264mm RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BOARD IND, 1 LED, GREEN; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:-; Luminous Intensity:12.5mcd; Forward Voltage:2.2V; Viewing Angle:120°; Height:7.264mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Board Ind, 1 Led, Green; Led Color Vcc (Visual Communications Company) - 44F5299 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Board Ind, 1 Led, Green; Led Color Vcc (Visual Communications Company)
44F5299
Circuit Board Ind, 1 Led, Green; Led Color Vcc (Visual Communications Company) 44F5299
CIRCUIT BOARD IND, 1 LED, GREEN; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:-; Luminous Intensity:12.5mcd; Forward Voltage:2.2V; Viewing Angle:120°; Height:7.264mm RoHS Compliant: Yes

CIRCUIT BOARD IND, 1 LED, GREEN; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:-; Luminous Intensity:12.5mcd; Forward Voltage:2.2V; Viewing Angle:120°; Height:7.264mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 44F5299
Product Name Circuit Board Ind, 1 Led, Green; Led Color Vcc (Visual Communications Company)
LED Package: T-1 (3mm)
LED Type Green; Green
Viewing Angle 120 degrees
Luminous Intensity 12.5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 35 degrees
View Details