Visual Communications Company, Inc. Optics - Lenses CMS_444_CTP

Description
LENS CLEAR PANEL MOUNT THREADED
Request a Quote Datasheet
Description
LENS CLEAR PANEL MOUNT THREADED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - CMS_444_CTP-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
CMS_444_CTP-ND
Optics - Lenses CMS_444_CTP-ND
LENS CLEAR PANEL MOUNT THREADED

LENS CLEAR PANEL MOUNT THREADED

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number CMS_444_CTP-ND
Product Name Optics - Lenses
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
LED Light Pipes - 8796217 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 9.47 x 8.1 x 12.9mm
Lead Length 12.9 mm (0.5079 inch)
View Details
LEDs - Spacers, Standoffs - 36-7030-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
LED Holders - 2213480-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details