Visual Communications Company, Inc. Optics - Lenses CMS_442_CTP

Description
LENS CLEAR FRESNEL RING PANEL MT
Request a Quote Datasheet
Description
LENS CLEAR FRESNEL RING PANEL MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - CMS_442_CTP-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
CMS_442_CTP-ND
Optics - Lenses CMS_442_CTP-ND
LENS CLEAR FRESNEL RING PANEL MT

LENS CLEAR FRESNEL RING PANEL MT

Buy Now Datasheet
LED Lenses & Reflectors - 1371336 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Lenses & Reflectors
1371336
LED Lenses & Reflectors 1371336
PLC Lens 5mm 0.312" Round Clear NEMA4

PLC Lens 5mm 0.312" Round Clear NEMA4

Supplier's Site
LED Lenses & Reflectors - 1371105 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Lenses & Reflectors
1371105
LED Lenses & Reflectors 1371105
PLC Lens 5mm 0.312" Round Clear NEMA4

PLC Lens 5mm 0.312" Round Clear NEMA4

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number CMS_442_CTP-ND 1371336
Product Name Optics - Lenses LED Lenses & Reflectors
LED Hardware LED Lens LED Lens
LED Type 8.74mm Dia 8.74 (dia.) x 10.92mm
Mount Style Panel Threaded
Lens Style Domed; Fresnel Other; Hexagon
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 486-7071-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers
Self Aligning Spacer for T-1 LED's - 7364 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LED Light Pipes - 8796282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 48.72 x 10 x 45mm
Lead Length 45 mm (1.77 inch)
View Details