Visual Communications Company, Inc. Optics - Lenses CMS_322_BTP

Description
LENS BLUE FRESNEL RING PANEL MNT
Request a Quote Datasheet
Description
LENS BLUE FRESNEL RING PANEL MNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - CMS_322_BTP-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
CMS_322_BTP-ND
Optics - Lenses CMS_322_BTP-ND
LENS BLUE FRESNEL RING PANEL MNT

LENS BLUE FRESNEL RING PANEL MNT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number CMS_322_BTP-ND
Product Name Optics - Lenses
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
LED Light Pipes - 8795901 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 7.2mm
Lead Length 7.2 mm (0.2835 inch)
View Details
Self Aligning Spacer for T-1 3/4 LED - 8321 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 3-2316511-4 - TE Connectivity
Specs
LED Hardware LED Mount
View Details