Visual Communications Company, Inc. Optics - Lenses CML_327_CTP

Description
LENS CLEAR FRESNEL RING PANEL MT
Request a Quote Datasheet
Description
LENS CLEAR FRESNEL RING PANEL MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - CML_327_CTP-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
CML_327_CTP-ND
Optics - Lenses CML_327_CTP-ND
LENS CLEAR FRESNEL RING PANEL MT

LENS CLEAR FRESNEL RING PANEL MT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number CML_327_CTP-ND
Product Name Optics - Lenses
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LED Light Pipes - 8796462 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 33.1 x 10 x 5mm
Lead Length 30 mm (1.18 inch)
View Details
Self Aligning Spacer for T-1 3/4 LED - 8319 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 1-2213929-6 - TE Connectivity
Specs
LED Hardware LED Mount
View Details