Visual Communications Company, Inc. LED Indication - Discrete - CMDA7DR7A1Z CMDA7DR7A1Z

Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 050389-CMDA7DR7A1Z Packaging: Reel - TR Color: Red Mounting: Surface Mount, Right Angle Forward Voltage: 1.7V Viewing Angle: 90° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 12.4mcd Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 1.00mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 050389-CMDA7DR7A1Z Packaging: Reel - TR Color: Red Mounting: Surface Mount, Right Angle Forward Voltage: 1.7V Viewing Angle: 90° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 12.4mcd Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 1.00mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - CMDA7DR7A1Z
050389-CMDA7DR7A1Z
LED Indication - Discrete - CMDA7DR7A1Z 050389-CMDA7DR7A1Z
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 050389-CMDA7DR7A1Z Packaging: Reel - TR Color: Red Mounting: Surface Mount, Right Angle Forward Voltage: 1.7V Viewing Angle: 90° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 12.4mcd Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 1.00mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 050389-CMDA7DR7A1Z
Packaging: Reel - TR
Color: Red
Mounting: Surface Mount, Right Angle
Forward Voltage: 1.7V
Viewing Angle: 90°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 12.4mcd
Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm
Current - Test: 20mA
Wavelength - Peak: 660nm
Height (Max): 1.00mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 050389-CMDA7DR7A1Z
Product Name LED Indication - Discrete - CMDA7DR7A1Z
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
View Details