Visual Communications Company, Inc. Optoelectronics - LED Indication - Discrete CMDA5DY7D1S

Description
Win Source Part Number: 982020-CMDA5DY7D1S Category: Optoelectronics>LED Indication - Discrete Color: Amber Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 170° Lens Transparency: Diffused Millicandela Rating: 90mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 20mA Wavelength - Peak: 595nm Height (Max): 0.80mm Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Dimension: 2.00mm L x 1.25mm W Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.25mm ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Visual Communications Company - VCC Other Names: L71517CT-NDR,L71517D KR,L71517CT,L71517TR -NDR,L71517TR Base Product Number: CMDA5DY7
Request a Quote Datasheet
Description
Win Source Part Number: 982020-CMDA5DY7D1S Category: Optoelectronics>LED Indication - Discrete Color: Amber Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 170° Lens Transparency: Diffused Millicandela Rating: 90mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 20mA Wavelength - Peak: 595nm Height (Max): 0.80mm Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Dimension: 2.00mm L x 1.25mm W Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.25mm ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Visual Communications Company - VCC Other Names: L71517CT-NDR,L71517D KR,L71517CT,L71517TR -NDR,L71517TR Base Product Number: CMDA5DY7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
982020-CMDA5DY7D1S
Optoelectronics - LED Indication - Discrete 982020-CMDA5DY7D1S
Win Source Part Number: 982020-CMDA5DY7D1S Category: Optoelectronics>LED Indication - Discrete Color: Amber Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 170° Lens Transparency: Diffused Millicandela Rating: 90mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 20mA Wavelength - Peak: 595nm Height (Max): 0.80mm Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Dimension: 2.00mm L x 1.25mm W Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.25mm ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Visual Communications Company - VCC Other Names: L71517CT-NDR,L71517D KR,L71517CT,L71517TR -NDR,L71517TR Base Product Number: CMDA5DY7

Win Source Part Number: 982020-CMDA5DY7D1S
Category: Optoelectronics>LED Indication - Discrete
Color: Amber
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 170°
Lens Transparency: Diffused
Millicandela Rating: 90mcd
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 20mA
Wavelength - Peak: 595nm
Height (Max): 0.80mm
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Dimension: 2.00mm L x 1.25mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.40mm x 1.25mm
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Visual Communications Company - VCC
Other Names: L71517CT-NDR,L71517DKR,L71517CT,L71517TR-NDR,L71517TR
Base Product Number: CMDA5DY7

Buy Now Datasheet
LED Indication - Discrete - L71517TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L71517TR-ND
LED Indication - Discrete L71517TR-ND
Amber LED Indication - Discrete 1.9V 0805 (2012 Metric)

Amber LED Indication - Discrete 1.9V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - L71517CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L71517CT-ND
LED Indication - Discrete L71517CT-ND
Amber LED Indication - Discrete 1.9V 0805 (2012 Metric)

Amber LED Indication - Discrete 1.9V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - L71517DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L71517DKR-ND
LED Indication - Discrete L71517DKR-ND
Amber LED Indication - Discrete 1.9V 0805 (2012 Metric)

Amber LED Indication - Discrete 1.9V 0805 (2012 Metric)

Buy Now Datasheet
Led, Amber, 1.25Mm X 1.4Mm, 90Mcd, 595Nm; Led Color Vcc (Visual Communications Company) - 93K6496 - Newark, An Avnet Company
Chicago, IL, United States
Led, Amber, 1.25Mm X 1.4Mm, 90Mcd, 595Nm; Led Color Vcc (Visual Communications Company)
93K6496
Led, Amber, 1.25Mm X 1.4Mm, 90Mcd, 595Nm; Led Color Vcc (Visual Communications Company) 93K6496
LED, AMBER, 1.25MM X 1.4MM, 90MCD, 595NM; LED Color:Amber; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:595nm; Luminous Intensity:90mcd; Viewing Angle:170°; Colour:Amber RoHS Compliant: Yes

LED, AMBER, 1.25MM X 1.4MM, 90MCD, 595NM; LED Color:Amber; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:595nm; Luminous Intensity:90mcd; Viewing Angle:170°; Colour:Amber RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Amber, 1.25Mm X 1.4Mm, 90Mcd, 595Nm, Full Reel; Led Color Vcc (Visual Communications Company) - 28X2921 - Newark, An Avnet Company
Chicago, IL, United States
Led, Amber, 1.25Mm X 1.4Mm, 90Mcd, 595Nm, Full Reel; Led Color Vcc (Visual Communications Company)
28X2921
Led, Amber, 1.25Mm X 1.4Mm, 90Mcd, 595Nm, Full Reel; Led Color Vcc (Visual Communications Company) 28X2921
LED, AMBER, 1.25MM X 1.4MM, 90MCD, 595NM, FULL REEL; LED Color:Amber; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:595nm; Luminous Intensity:90mcd; Viewing Angle:170° RoHS Compliant: Yes

LED, AMBER, 1.25MM X 1.4MM, 90MCD, 595NM, FULL REEL; LED Color:Amber; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:595nm; Luminous Intensity:90mcd; Viewing Angle:170° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 982020-CMDA5DY7D1S L71517TR-ND 93K6496
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Led, Amber, 1.25Mm X 1.4Mm, 90Mcd, 595Nm; Led Color Vcc (Visual Communications Company)
LED Type Amber Amber Amber
Peak Wavelength 595 nm (5950 Å) 595 nm (5950 Å) 595 nm (5950 Å)
Viewing Angle 170 degrees 170 degrees 170 degrees
Forward Voltage 1.9 volts 1.9 volts 1.9 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918831 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details