Red LED Indication - Discrete 1.9V 0805 (2012 Metric)
Red LED Indication - Discrete 1.9V 0805 (2012 Metric)
Red LED Indication - Discrete 1.9V 0805 (2012 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | CMDA5DR7D1SCT-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 0805 (2012 Metric) |
| LED Type | Red |
| Peak Wavelength | 660 nm (6600 Å) |
| Viewing Angle | 170 degrees |