Visual Communications Company, Inc. LED Indication - Discrete CMDA5CY7D1Z

Description
Yellow LED Indication - Discrete 2.2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Yellow LED Indication - Discrete 2.2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - L71506TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L71506TR-ND
LED Indication - Discrete L71506TR-ND
Yellow LED Indication - Discrete 2.2V 2-SMD, No Lead

Yellow LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number L71506TR-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Yellow
Peak Wavelength 580 nm (5800 Å)
Viewing Angle 150 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
LED Indication - Discrete - ASMT-UGB5-NW702-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 523 nm (5230 Å)
View Details
2 suppliers