Visual Communications Company, Inc. LED Indication - Discrete CMDA5BR7D1S

Description
Red LED Indication - Discrete 2.1V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2.1V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - L71516TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L71516TR-ND
LED Indication - Discrete L71516TR-ND
Red LED Indication - Discrete 2.1V 0805 (2012 Metric)

Red LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number L71516TR-ND
Product Name LED Indication - Discrete
LED Package: 0805 (2012 Metric)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 170 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
OSLON® Square LED - GW CSSRM2.CM - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 6500 K
Viewing Angle 120 degrees
View Details