Visual Communications Company, Inc. LED Indication - Discrete CMDA5AR7D1S

Description
Red LED Indication - Discrete 1.9V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Red LED Indication - Discrete 1.9V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - L71514TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L71514TR-ND
LED Indication - Discrete L71514TR-ND
Red LED Indication - Discrete 1.9V 0805 (2012 Metric)

Red LED Indication - Discrete 1.9V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - L71514DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L71514DKR-ND
LED Indication - Discrete L71514DKR-ND
Red LED Indication - Discrete 1.9V 0805 (2012 Metric)

Red LED Indication - Discrete 1.9V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - L71514CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L71514CT-ND
LED Indication - Discrete L71514CT-ND
Red LED Indication - Discrete 1.9V 0805 (2012 Metric)

Red LED Indication - Discrete 1.9V 0805 (2012 Metric)

Buy Now Datasheet
Led, Red, 1.25Mm X 1.4Mm, 90Mcd, 637Nm, Full Reel; Led Color Vcc (Visual Communications Company) - 93K6492 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.25Mm X 1.4Mm, 90Mcd, 637Nm, Full Reel; Led Color Vcc (Visual Communications Company)
93K6492
Led, Red, 1.25Mm X 1.4Mm, 90Mcd, 637Nm, Full Reel; Led Color Vcc (Visual Communications Company) 93K6492
LED, RED, 1.25MM X 1.4MM, 90MCD, 637NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:637nm; Luminous Intensity:90mcd; Viewing Angle:170° RoHS Compliant: Yes

LED, RED, 1.25MM X 1.4MM, 90MCD, 637NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:637nm; Luminous Intensity:90mcd; Viewing Angle:170° RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 90Mcd, 637Nm, Smd; Led Color Vcc (Visual Communications Company) - 45X6240 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 90Mcd, 637Nm, Smd; Led Color Vcc (Visual Communications Company)
45X6240
Led, Red, 90Mcd, 637Nm, Smd; Led Color Vcc (Visual Communications Company) 45X6240
LED, RED, 90MCD, 637NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:637nm; Luminous Intensity:90mcd; Viewing Angle:170°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 90MCD, 637NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:637nm; Luminous Intensity:90mcd; Viewing Angle:170°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number L71514TR-ND 93K6492
Product Name LED Indication - Discrete Led, Red, 1.25Mm X 1.4Mm, 90Mcd, 637Nm, Full Reel; Led Color Vcc (Visual Communications Company)
LED Package: 0805 (2012 Metric) 1.25mm x 1.4mm
LED Type Red Red; Red
Peak Wavelength 637 nm (6370 Å) 637 nm (6370 Å)
Viewing Angle 170 degrees 170 degrees
Luminous Intensity 90 milliCandela 90 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 633 nm (6330 Å)
View Details