Green 567nm LED Indication - Discrete 2.1V 1206 (3016 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | L71504TR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 1206 (3216 Metric) |
| LED Type | Green |
| Peak Wavelength | 560 nm (5600 Å) |
| Viewing Angle | 70 degrees |