Visual Communications Company, Inc. LED Indication - Discrete - CMD95-21VYCTR10 CMD95-21VYCTR10

Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 1010769-CMD95-21VYCT R10 Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 25° Lens Transparency: Clear Millicandela Rating: 25mcd Lens Style/Size: Round with Domed Top, 1.70mm Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 2.90mm Categories: Optoelectronics Status: Active Case / Package: Z-Bend Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 1010769-CMD95-21VYCT R10 Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 25° Lens Transparency: Clear Millicandela Rating: 25mcd Lens Style/Size: Round with Domed Top, 1.70mm Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 2.90mm Categories: Optoelectronics Status: Active Case / Package: Z-Bend Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - CMD95-21VYCTR10
1010769-CMD95-21VYCTR10
LED Indication - Discrete - CMD95-21VYCTR10 1010769-CMD95-21VYCTR10
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 1010769-CMD95-21VYCT R10 Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 25° Lens Transparency: Clear Millicandela Rating: 25mcd Lens Style/Size: Round with Domed Top, 1.70mm Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 2.90mm Categories: Optoelectronics Status: Active Case / Package: Z-Bend Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 1010769-CMD95-21VYCTR10
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 25°
Lens Transparency: Clear
Millicandela Rating: 25mcd
Lens Style/Size: Round with Domed Top, 1.70mm
Current - Test: 20mA
Wavelength - Peak: 585nm
Height (Max): 2.90mm
Categories: Optoelectronics
Status: Active
Case / Package: Z-Bend
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1010769-CMD95-21VYCTR10
Product Name LED Indication - Discrete - CMD95-21VYCTR10
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 25 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Led Light Bar, Cool Wht, 3800Lm, 1.458M; Light Colour Ledvance - 85AC2473 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 30000 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details