Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 1010770-CMD95-21VYC/
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 25°
Lens Transparency: Clear
Millicandela Rating: 25mcd
Lens Style/Size: Round with Domed Top, 1.80mm
Wavelength - Peak: 585nm
Height (Max): 2.88mm
Categories: Optoelectronics
Status: Active
Case / Package: Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Yellow LED Indication - Discrete 2V 2-SMD, Gull Wing
LED, YELLOW, 25MCD, 585NM, SMD; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:30mA; Forward Voltage:2V; Wavelength Typ:585nm; Luminous Intensity:25mcd; Viewing Angle:25°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes
LED, YELLOW, 25MCD, 585NM, SMD; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:30mA; Forward Voltage:2V; Wavelength Typ:585nm; Luminous Intensity:25mcd; Viewing Angle:25°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1010770-CMD95-21VYC/TR7 | L63307TR-ND | 82H9181 |
| Product Name | LED Indication - Discrete - CMD95-21VYC/TR7 | LED Indication - Discrete | Led, Yellow, 25Mcd, 585Nm, Smd; Led Color Vcc (Visual Communications Company) |
| LED Type | Yellow; Yellow | Yellow | Yellow; Yellow |
| Peak Wavelength | 585 nm (5850 Å) | 585 nm (5850 Å) | 585 nm (5850 Å) |
| Viewing Angle | 25 degrees | 25 degrees | 25 degrees |
| Forward Voltage | 2 volts | 2 volts | 2 volts |
| Lens Type | Domed Lens | Domed Lens | Domed Lens |