Visual Communications Company, Inc. LED Indication - Discrete CMD95-21VRCTR10

Description
Red LED Indication - Discrete 2V 2-SMD, Z-Bend
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2V 2-SMD, Z-Bend
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - L63501TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L63501TR-ND
LED Indication - Discrete L63501TR-ND
Red LED Indication - Discrete 2V 2-SMD, Z-Bend

Red LED Indication - Discrete 2V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - L63501CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L63501CT-ND
LED Indication - Discrete L63501CT-ND
Red LED Indication - Discrete 2V 2-SMD, Z-Bend

Red LED Indication - Discrete 2V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - L63501DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L63501DKR-ND
LED Indication - Discrete L63501DKR-ND
Red LED Indication - Discrete 2V 2-SMD, Z-Bend

Red LED Indication - Discrete 2V 2-SMD, Z-Bend

Buy Now Datasheet
Led, Red, 25Mcd, 640Nm, Smd; Led Color Vcc (Visual Communications Company) - 82H9173 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 25Mcd, 640Nm, Smd; Led Color Vcc (Visual Communications Company)
82H9173
Led, Red, 25Mcd, 640Nm, Smd; Led Color Vcc (Visual Communications Company) 82H9173
LED, RED, 25MCD, 640NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:30mA; Forward Voltage:2V; Wavelength Typ:640nm; Luminous Intensity:25mcd; Viewing Angle:25°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

LED, RED, 25MCD, 640NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:30mA; Forward Voltage:2V; Wavelength Typ:640nm; Luminous Intensity:25mcd; Viewing Angle:25°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 25Mcd, 640Nm, Smd; Led Color Vcc (Visual Communications Company) - 45X6257 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 25Mcd, 640Nm, Smd; Led Color Vcc (Visual Communications Company)
45X6257
Led, Red, 25Mcd, 640Nm, Smd; Led Color Vcc (Visual Communications Company) 45X6257
LED, RED, 25MCD, 640NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:30mA; Forward Voltage:2V; Wavelength Typ:640nm; Luminous Intensity:25mcd; Viewing Angle:25°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

LED, RED, 25MCD, 640NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:30mA; Forward Voltage:2V; Wavelength Typ:640nm; Luminous Intensity:25mcd; Viewing Angle:25°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number L63501TR-ND 82H9173
Product Name LED Indication - Discrete Led, Red, 25Mcd, 640Nm, Smd; Led Color Vcc (Visual Communications Company)
LED Package: 2-SMD, Z-Bend
LED Type Red Red; Red
Peak Wavelength 640 nm (6400 Å) 640 nm (6400 Å)
Viewing Angle 25 degrees 25 degrees
Luminous Intensity 25 milliCandela 25 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918848 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Super red
Optical Power Output 24 milliwatts
Array Array
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
High Brightness SMT Round/Oval LED Lamps - ALMD-LL36-WZ002 - Broadcom Inc.
Specs
LED Package: Oval AlInGaP/InGaN
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details
3 suppliers