Visual Communications Company, Inc. LED Indication - Discrete CMD95-21VGCTR10

Description
Green LED Indication - Discrete 2.1V 2-SMD, Z-Bend
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.1V 2-SMD, Z-Bend
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - L63505DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L63505DKR-ND
LED Indication - Discrete L63505DKR-ND
Green LED Indication - Discrete 2.1V 2-SMD, Z-Bend

Green LED Indication - Discrete 2.1V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - L63505TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L63505TR-ND
LED Indication - Discrete L63505TR-ND
Green LED Indication - Discrete 2.1V 2-SMD, Z-Bend

Green LED Indication - Discrete 2.1V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - L63505CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L63505CT-ND
LED Indication - Discrete L63505CT-ND
Green LED Indication - Discrete 2.1V 2-SMD, Z-Bend

Green LED Indication - Discrete 2.1V 2-SMD, Z-Bend

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - CMD95-21VGCTR10
124379-CMD95-21VGCTR10
LED Indication - Discrete - CMD95-21VGCTR10 124379-CMD95-21VGCTR10
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 124379-CMD95-21VGCTR 10 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 25° Lens Transparency: Clear Millicandela Rating: 19.5mcd Lens Style/Size: Round with Domed Top, 1.70mm Wavelength - Peak: 570nm Height (Max): 2.90mm Categories: Optoelectronics Status: Active Case / Package: Z-Bend Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 124379-CMD95-21VGCTR10
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 25°
Lens Transparency: Clear
Millicandela Rating: 19.5mcd
Lens Style/Size: Round with Domed Top, 1.70mm
Wavelength - Peak: 570nm
Height (Max): 2.90mm
Categories: Optoelectronics
Status: Active
Case / Package: Z-Bend
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Led, Green, 19.5Mcd, 570Nm, Smd; Led Color Vcc (Visual Communications Company) - 45X6255 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 19.5Mcd, 570Nm, Smd; Led Color Vcc (Visual Communications Company)
45X6255
Led, Green, 19.5Mcd, 570Nm, Smd; Led Color Vcc (Visual Communications Company) 45X6255
LED, GREEN, 19.5MCD, 570NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:25mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:19.5mcd; Viewing Angle:25°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

LED, GREEN, 19.5MCD, 570NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:25mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:19.5mcd; Viewing Angle:25°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 19.5Mcd, 570Nm, Smd; Led Color Vcc (Visual Communications Company) - 82H9167 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 19.5Mcd, 570Nm, Smd; Led Color Vcc (Visual Communications Company)
82H9167
Led, Green, 19.5Mcd, 570Nm, Smd; Led Color Vcc (Visual Communications Company) 82H9167
LED, GREEN, 19.5MCD, 570NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:25mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:19.5mcd; Viewing Angle:25°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

LED, GREEN, 19.5MCD, 570NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:25mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:19.5mcd; Viewing Angle:25°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number L63505DKR-ND 124379-CMD95-21VGCTR10 45X6255
Product Name LED Indication - Discrete LED Indication - Discrete - CMD95-21VGCTR10 Led, Green, 19.5Mcd, 570Nm, Smd; Led Color Vcc (Visual Communications Company)
LED Package: 2-SMD, Z-Bend
LED Type Green Green; Green Green; Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å) 570 nm (5700 Å)
Viewing Angle 25 degrees 25 degrees 25 degrees
Luminous Intensity 19.5 milliCandela 19.5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269531 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Single Rank Mini-mold Chip LED - SML-D15DW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers