Visual Communications Company, Inc. LED Indication - Discrete CMD95-21VGC/TR7

Description
Green LED Indication - Discrete 2.1V 2-SMD, Gull Wing
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.1V 2-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - L63305TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L63305TR-ND
LED Indication - Discrete L63305TR-ND
Green LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Green LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - CMD95-21VGC/TR7
766520-CMD95-21VGC/TR7
LED Indication - Discrete - CMD95-21VGC/TR7 766520-CMD95-21VGC/TR7
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 766520-CMD95-21VGC/T R7 Packaging: Reel package Color: Green Package: 2-SMD, Gull Wing Mounting: SMD Viewing Angle: 25° Lens Transparency: Clear Millicandela Rating: 19.5mcd Lens Style/Size: Round with Domed Top, 1.80mm Voltage - Forward (Vf) (Typ): 2.1V Wavelength - Peak: 570nm Family Name: CMD95-21VGC/TR7 Categories: Optoelectronics Dimension: 2.20mm L x 2.10mm W Manufacturer Package: Gull Wing Height (Maximum): 2.88mm Alternative Parts (Cross-Reference): CMD95-21SYGC/TR7; VAOL-5LGE2; ; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 766520-CMD95-21VGC/TR7
Packaging: Reel package
Color: Green
Package: 2-SMD, Gull Wing
Mounting: SMD
Viewing Angle: 25°
Lens Transparency: Clear
Millicandela Rating: 19.5mcd
Lens Style/Size: Round with Domed Top, 1.80mm
Voltage - Forward (Vf) (Typ): 2.1V
Wavelength - Peak: 570nm
Family Name: CMD95-21VGC/TR7
Categories: Optoelectronics
Dimension: 2.20mm L x 2.10mm W
Manufacturer Package: Gull Wing
Height (Maximum): 2.88mm
Alternative Parts (Cross-Reference): CMD95-21SYGC/TR7; VAOL-5LGE2; ;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number L63305TR-ND 766520-CMD95-21VGC/TR7
Product Name LED Indication - Discrete LED Indication - Discrete - CMD95-21VGC/TR7
LED Package: 2-SMD, Gull Wing
LED Type Green Green; Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å)
Viewing Angle 25 degrees 25 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
LED Indication - Discrete - 516-ALMD-CM2F-12002DKR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details
3 suppliers