Visual Communications Company, Inc. LED Indication - Discrete CMD95-21SRCTR10

Description
Red LED Indication - Discrete 1.7V 2-SMD, Z-Bend
Request a Quote Datasheet
Description
Red LED Indication - Discrete 1.7V 2-SMD, Z-Bend
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - L63511TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L63511TR-ND
LED Indication - Discrete L63511TR-ND
Red LED Indication - Discrete 1.7V 2-SMD, Z-Bend

Red LED Indication - Discrete 1.7V 2-SMD, Z-Bend

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number L63511TR-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Z-Bend
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 25 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269537 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
LED White Lighting - 516-3967-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 5000 K
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details