Visual Communications Company, Inc. LED Indication - Discrete CMD95-21SRC/TR7

Description
Red LED Indication - Discrete 1.7V 2-SMD, Gull Wing
Request a Quote Datasheet
Description
Red LED Indication - Discrete 1.7V 2-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - L63311CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L63311CT-ND
LED Indication - Discrete L63311CT-ND
Red LED Indication - Discrete 1.7V 2-SMD, Gull Wing

Red LED Indication - Discrete 1.7V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - L63311TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L63311TR-ND
LED Indication - Discrete L63311TR-ND
Red LED Indication - Discrete 1.7V 2-SMD, Gull Wing

Red LED Indication - Discrete 1.7V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - L63311DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L63311DKR-ND
LED Indication - Discrete L63311DKR-ND
Red LED Indication - Discrete 1.7V 2-SMD, Gull Wing

Red LED Indication - Discrete 1.7V 2-SMD, Gull Wing

Buy Now Datasheet
Led, Red, 100Mcd, 660Nm, Smd; Led Color Vcc (Visual Communications Company) - 82H9163 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 100Mcd, 660Nm, Smd; Led Color Vcc (Visual Communications Company)
82H9163
Led, Red, 100Mcd, 660Nm, Smd; Led Color Vcc (Visual Communications Company) 82H9163
LED, RED, 100MCD, 660NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:30mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:100mcd; Viewing Angle:25°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

LED, RED, 100MCD, 660NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:30mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:100mcd; Viewing Angle:25°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 100Mcd, 660Nm, Smd; Led Color Vcc (Visual Communications Company) - 45X6254 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 100Mcd, 660Nm, Smd; Led Color Vcc (Visual Communications Company)
45X6254
Led, Red, 100Mcd, 660Nm, Smd; Led Color Vcc (Visual Communications Company) 45X6254
LED, RED, 100MCD, 660NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:30mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:100mcd; Viewing Angle:25°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

LED, RED, 100MCD, 660NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:30mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:100mcd; Viewing Angle:25°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number L63311CT-ND 82H9163
Product Name LED Indication - Discrete Led, Red, 100Mcd, 660Nm, Smd; Led Color Vcc (Visual Communications Company)
LED Package: 2-SMD, Gull Wing
LED Type Red Red; Red
Peak Wavelength 660 nm (6600 Å) 660 nm (6600 Å)
Viewing Angle 25 degrees 25 degrees
Luminous Intensity 100 milliCandela 100 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103076 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details