Visual Communications Company, Inc. LED Indication - Discrete CMD9322SRVGCTR8

Description
Green, Red LED Indication - Discrete 2.1V Green, 1.7V Red 4-SMD, Gull Wing
Request a Quote Datasheet
Description
Green, Red LED Indication - Discrete 2.1V Green, 1.7V Red 4-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - L632115TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L632115TR-ND
LED Indication - Discrete L632115TR-ND
Green, Red LED Indication - Discrete 2.1V Green, 1.7V Red 4-SMD, Gull Wing

Green, Red LED Indication - Discrete 2.1V Green, 1.7V Red 4-SMD, Gull Wing

Buy Now Datasheet
Led, Rect, Green/yellow, Smd; Led Color Vcc (Visual Communications Company) - 82H9158 - Newark, An Avnet Company
Chicago, IL, United States
Led, Rect, Green/yellow, Smd; Led Color Vcc (Visual Communications Company)
82H9158
Led, Rect, Green/yellow, Smd; Led Color Vcc (Visual Communications Company) 82H9158
LED, RECT, GREEN/YELLOW, SMD; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:125°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 40mcd, G 20mcd; Product Range:- RoHS Compliant: Yes

LED, RECT, GREEN/YELLOW, SMD; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:125°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 40mcd, G 20mcd; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number L632115TR-ND 82H9158
Product Name LED Indication - Discrete Led, Rect, Green/yellow, Smd; Led Color Vcc (Visual Communications Company)
LED Package: 4-SMD, Gull Wing
LED Type Red; Green; Multi-Colored Red; Green; Green, Red
Peak Wavelength 570 to 660 nm (5700 to 6600 Å)
Viewing Angle 125 degrees 125 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
LED Color Lighting - ASMT-QGBE-NGJ0E-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Green
Peak Wavelength 522 nm (5220 Å)
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details