Visual Communications Company, Inc. LED Indication - Discrete CMD9121VGCTR10

Description
Green LED Indication - Discrete 2.1V 2-SMD, Z-Bend
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.1V 2-SMD, Z-Bend
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - L63105TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L63105TR-ND
LED Indication - Discrete L63105TR-ND
Green LED Indication - Discrete 2.1V 2-SMD, Z-Bend

Green LED Indication - Discrete 2.1V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - L63105CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L63105CT-ND
LED Indication - Discrete L63105CT-ND
Green LED Indication - Discrete 2.1V 2-SMD, Z-Bend

Green LED Indication - Discrete 2.1V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - L63105DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L63105DKR-ND
LED Indication - Discrete L63105DKR-ND
Green LED Indication - Discrete 2.1V 2-SMD, Z-Bend

Green LED Indication - Discrete 2.1V 2-SMD, Z-Bend

Buy Now Datasheet
Led, Green, 50Mcd, 565Nm, Smd; Led Color Vcc (Visual Communications Company) - 82H9136 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 50Mcd, 565Nm, Smd; Led Color Vcc (Visual Communications Company)
82H9136
Led, Green, 50Mcd, 565Nm, Smd; Led Color Vcc (Visual Communications Company) 82H9136
LED, GREEN, 50MCD, 565NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:25mA; Forward Voltage:2.1V; Wavelength Typ:565nm; Luminous Intensity:50mcd; Viewing Angle:25°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

LED, GREEN, 50MCD, 565NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:25mA; Forward Voltage:2.1V; Wavelength Typ:565nm; Luminous Intensity:50mcd; Viewing Angle:25°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number L63105TR-ND 82H9136
Product Name LED Indication - Discrete Led, Green, 50Mcd, 565Nm, Smd; Led Color Vcc (Visual Communications Company)
LED Package: 2-SMD, Z-Bend
LED Type Green Green; Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å)
Viewing Angle 25 degrees 25 degrees
Luminous Intensity 50 milliCandela 50 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 70 degrees
View Details