Visual Communications Company, Inc. LED Indication - Discrete CMD91-21VRC/TR9

Description
Red LED Indication - Discrete 2V 2-SMD, Yoke Bend
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2V 2-SMD, Yoke Bend
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - L63001TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L63001TR-ND
LED Indication - Discrete L63001TR-ND
Red LED Indication - Discrete 2V 2-SMD, Yoke Bend

Red LED Indication - Discrete 2V 2-SMD, Yoke Bend

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number L63001TR-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Yoke Bend
LED Type Red
Peak Wavelength 640 nm (6400 Å)
Viewing Angle 25 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details