Visual Communications Company, Inc. LED Indication - Discrete CMD91-21VGC/TR7

Description
Green LED Indication - Discrete 2.1V 2-SMD, Gull Wing
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.1V 2-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - L62905TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62905TR-ND
LED Indication - Discrete L62905TR-ND
Green LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Green LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - L62905CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62905CT-ND
LED Indication - Discrete L62905CT-ND
Green LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Green LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - L62905DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62905DKR-ND
LED Indication - Discrete L62905DKR-ND
Green LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Green LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Buy Now Datasheet
Led, Green, 50Mcd, 565Nm, Smd; Led Color Vcc (Visual Communications Company) - 82H9138 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 50Mcd, 565Nm, Smd; Led Color Vcc (Visual Communications Company)
82H9138
Led, Green, 50Mcd, 565Nm, Smd; Led Color Vcc (Visual Communications Company) 82H9138
LED, GREEN, 50MCD, 565NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:25mA; Forward Voltage:2.1V; Wavelength Typ:565nm; Luminous Intensity:50mcd; Viewing Angle:25°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

LED, GREEN, 50MCD, 565NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:25mA; Forward Voltage:2.1V; Wavelength Typ:565nm; Luminous Intensity:50mcd; Viewing Angle:25°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 50Mcd, 565Nm, Smd; Led Color Vcc (Visual Communications Company) - 44X7126 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 50Mcd, 565Nm, Smd; Led Color Vcc (Visual Communications Company)
44X7126
Led, Green, 50Mcd, 565Nm, Smd; Led Color Vcc (Visual Communications Company) 44X7126
LED, GREEN, 50MCD, 565NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:25mA; Forward Voltage:2.1V; Wavelength Typ:565nm; Luminous Intensity:50mcd; Viewing Angle:25°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

LED, GREEN, 50MCD, 565NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:25mA; Forward Voltage:2.1V; Wavelength Typ:565nm; Luminous Intensity:50mcd; Viewing Angle:25°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number L62905TR-ND 82H9138
Product Name LED Indication - Discrete Led, Green, 50Mcd, 565Nm, Smd; Led Color Vcc (Visual Communications Company)
LED Package: 2-SMD, Gull Wing
LED Type Green Green; Green
Peak Wavelength 575 nm (5750 Å) 565 nm (5650 Å)
Viewing Angle 25 degrees 25 degrees
Luminous Intensity 198 milliCandela 50 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121837 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Dual Emitter - DLED-660/880-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details