Visual Communications Company, Inc. LED Indication - Discrete CMD91-21SRC/TR7

Description
Red LED Indication - Discrete 1.7V 2-SMD, Gull Wing
Request a Quote Datasheet
Description
Red LED Indication - Discrete 1.7V 2-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - L62911DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62911DKR-ND
LED Indication - Discrete L62911DKR-ND
Red LED Indication - Discrete 1.7V 2-SMD, Gull Wing

Red LED Indication - Discrete 1.7V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - L62911CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62911CT-ND
LED Indication - Discrete L62911CT-ND
Red LED Indication - Discrete 1.7V 2-SMD, Gull Wing

Red LED Indication - Discrete 1.7V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - L62911TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62911TR-ND
LED Indication - Discrete L62911TR-ND
Red LED Indication - Discrete 1.7V 2-SMD, Gull Wing

Red LED Indication - Discrete 1.7V 2-SMD, Gull Wing

Buy Now Datasheet
Led, Red, 170Mcd, 660Nm, Smd; Led Color Vcc (Visual Communications Company) - 82H9132 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 170Mcd, 660Nm, Smd; Led Color Vcc (Visual Communications Company)
82H9132
Led, Red, 170Mcd, 660Nm, Smd; Led Color Vcc (Visual Communications Company) 82H9132
LED, RED, 170MCD, 660NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:30mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:170mcd; Viewing Angle:25°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

LED, RED, 170MCD, 660NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:30mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:170mcd; Viewing Angle:25°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 170Mcd, 660Nm, Smd; Led Color Vcc (Visual Communications Company) - 44X7125 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 170Mcd, 660Nm, Smd; Led Color Vcc (Visual Communications Company)
44X7125
Led, Red, 170Mcd, 660Nm, Smd; Led Color Vcc (Visual Communications Company) 44X7125
LED, RED, 170MCD, 660NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:30mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:170mcd; Viewing Angle:25°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

LED, RED, 170MCD, 660NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:30mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:170mcd; Viewing Angle:25°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number L62911DKR-ND 82H9132
Product Name LED Indication - Discrete Led, Red, 170Mcd, 660Nm, Smd; Led Color Vcc (Visual Communications Company)
LED Package: 2-SMD, Gull Wing
LED Type Red Red; Red
Peak Wavelength 660 nm (6600 Å) 660 nm (6600 Å)
Viewing Angle 25 degrees 25 degrees
Luminous Intensity 170 milliCandela 170 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 760 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - XZM2CYK55W-1-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details